HARWIN Free Hanging, Panel Mount M83-LFC1F1N96-0000-000

Description
96 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
96 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1052-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1052-ND
Free Hanging, Panel Mount 952-1052-ND
96 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

96 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 96 Position, 2Mm; Product Range Harwin - 88M9702 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 96 Position, 2Mm; Product Range Harwin
88M9702
Wire-Board Connector, Female 96 Position, 2Mm; Product Range Harwin 88M9702
WIRE-BOARD CONNECTOR, FEMALE 96 POSITION, 2MM; Product Range:Datamate J-Tek M83-LF Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:CrimpRoH S Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 96 POSITION, 2MM; Product Range:Datamate J-Tek M83-LF Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1052-ND 88M9702
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 96 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details