HARWIN Free Hanging, Panel Mount M83-LFC1F2N36-0000-000

Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-2986-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2986-ND
Free Hanging, Panel Mount 952-2986-ND
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 36Pos, 3Row, 2Mm; Product Range Harwin - 56AC6272 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 3Row, 2Mm; Product Range Harwin
56AC6272
Connector, Rcpt, 36Pos, 3Row, 2Mm; Product Range Harwin 56AC6272
CONNECTOR, RCPT, 36POS, 3ROW, 2MM; Product Range:Datamate J-Tek M83 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 3ROW, 2MM; Product Range:Datamate J-Tek M83 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2986-ND 56AC6272
Product Name Free Hanging, Panel Mount Connector, Rcpt, 36Pos, 3Row, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details