The SB® 50 yellow housing (992G5) is a genderless connector housing designed for DC power distribution, accommodating wire sizes from 16 to 6 AWG (1.5 to 16 mm²) and compatible with PCB and busbar contacts. It features a one-piece plastic housing with stainless steel springs and color-coded mechanical keying. The housing supports UL-rated currents up to 120 amps and is rated for hot plugging up to 50 amps. It mates with itself and shares the same keying features as gray housings. The housing is non-chemical resistant and operates down to -40°C.
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
2 Position Blade Type Power Housing Connector Non-Gendered Yellow
SB50 HSG YELLOW ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 992G5 | 2243-992G5-ND | 63M4975 |
| Product Name | SB ® 50 Standard Housings, Yellow | Blade Type Power Connector Housings | Sb50 Hsg Yellow Rohs Compliant Anderson Power Products |
| Mounting | Inline, Through Hole Solder | Free Hanging (In-Line) |