The B02893G1 is a ground housing for the SBS® X-75A sealed connector series, designed for use with 6 AWG (16 mm²) ground contacts. It is part of a family of environmentally rugged connectors rated for 600 V, 140 A, and 5,000 mating cycles, with IP68 dust and water resistance per UL50E4, and an operating temperature range of -20°C to 105°C. The housing pairs with the connector's integrated cable clamp to provide 60 lb. (267 N) pull-out retention and meets touch safety standards per UL 60950-1, UL 62368-1, and IEC 60529.
SBS®X-75A GROUND HOUSING, GREEN
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | B02893G1 |
| Product Name | SBS ® X-75A GROUND HOUSING, GREEN |
| Current Rating | 120.0 to 240.0 amps |