Anderson Power Products Contacts A32500-0009

Description
320 AMP DIN NO CONTACTS
Request a Quote
Description
320 AMP DIN NO CONTACTS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
A32500-0009
Contacts A32500-0009
320 AMP DIN NO CONTACTS

320 AMP DIN NO CONTACTS

Buy Now
Rect Pwr Housing, Pa6+Gf, Cable; Product Range Anderson Power Products - 28K2782 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Pa6+Gf, Cable; Product Range Anderson Power Products
28K2782
Rect Pwr Housing, Pa6+Gf, Cable; Product Range Anderson Power Products 28K2782
RECT PWR HOUSING, PA6+GF, CABLE; Product Range:A Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Anderson Power A Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

RECT PWR HOUSING, PA6+GF, CABLE; Product Range:A Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:Anderson Power A Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A32500-0009 28K2782
Product Name Contacts Rect Pwr Housing, Pa6+Gf, Cable; Product Range Anderson Power Products
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers