Anderson Power Products
Contacts
A32402-1009
Description
320A DIN 2/0 PIN
Request a Quote
Email Supplier
Description
320A DIN 2/0 PIN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
A32402-1009 |
|
Product Name
|
Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details