The SB® 50 yellow housing (part number 992G5-BK) is a genderless connector housing designed for use with wire, PCB, and busbar contacts, supporting wire sizes from 16 to 6 AWG (1.5 to 16 mm²). It features stainless steel springs for low-resistance contacts and is rated for hot plugging up to 50 amps. The housing is made of standard plastic and is mechanically keyed for color-coded identification.
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
Connector Housing, SB50, 2-Pole, Yellow, 50 Amp
SB50 HSG YELLOW BULK ROHS COMPLIANT: YES
| Anderson Power Products | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 992G5-BK | 70162093 | 63M4976 |
| Product Name | SB ® 50 Standard Housings, Yellow | Connector Housing, SB50, 2-Pole, Yellow, 50 Amp | Sb50 Hsg Yellow Bulk Rohs Compliant Anderson Power Products |
| Mounting | Inline, Through Hole Solder |