The ASMFP30-2X2-KRWE is a two-row, 2x2 ultrasonically bonded Powerpole® 15/45 assembly with finger proof housings in black and red, a white ground housing, and a blue ground contact configuration. It is rated for 45 amps per pole and designed for AC three-phase, three-wire applications. The assembly eliminates the need for retaining pins due to ultrasonic welding, forming a single-piece connector unit. It mates with wire contacts and supports wire sizes from 20 to 10 AWG (0.75 to 6 mm²). The housing complies with UL1977 section 10.2 and is rated IP20. The assembly is non-mating with standard housings and cannot be disassembled after bonding.
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
PP15/45 TWO ROW 2X2 ASSEMBLY BONDED
Position Blade Type Power Housing Connector
PP15/45 TWO ROW 2X2 ASSEMBLY BONDED ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASMFP30-2X2-KRWE | ASMFP30-2X2-KRWE | 2243-ASMFP30-2X2-KRWE-ND | 05AC5232 |
| Product Name | Powerpole ® 15/45 Two Rows 2X2 Assembly Bonded – KRWE | Power Connectors | Blade Type Power Connector Housings | Pp15/45 Two Row 2X2 Assembly Bonded Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |