ASMFP30-2X1-KR is a two-row, 2x1 ultrasonically welded assembly of PP15/45 Powerpole® connectors, configured with finger-proof housings in black and red positions. It is designed for DC 2-wire applications, combining two stacked housings into a single unit without retaining pins. The assembly supports up to 55 amps per pole and accommodates wire sizes from 20 to 10 AWG (0.75 to 6 mm²). Finger-proof housings meet UL1977 section 10.2 and are rated IP20, preventing accidental contact with live circuits. The assembly mates with standard Powerpole® contacts and is suitable for wire-to-wire or wire-to-board configurations.
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
PP15/45 TWO ROW 2X1 ASSEMBLY BONDED
PP15/45 TWO ROW 2X1 ASSEMBLY BONDED ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASMFP30-2X1-KR | ASMFP30-2X1-KR | 26Y5321 |
| Product Name | Powerpole ® 15/45 Two Rows 2X1 Assembly Bonded – KR | Power Connectors | Pp15/45 Two Row 2X1 Assembly Bonded Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |