The SB™ 50 green housing (992G6-BK) is a genderless connector housing designed for DC power distribution, accepting wire sizes from 16 to 6 AWG (1.5 to 16 mm²), PCB, and busbar contacts. It features a one-piece plastic housing with stainless steel springs and color-coded mechanical keying for proper mating. The housing supports UL-rated currents up to 120 amps and is rated for hot plugging up to 50 amps. It is compatible with silver or tin-plated copper contacts and shares the same dimensions and keying as the gray housing, allowing intermateability.
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 992G6-BK |
| Product Name | SB ® 50 Standard Housings, Green |
| Mounting | Inline, Through Hole Solder |