The EBC 160 twin air tube - male is a component designed for use with the Anderson™ Euro Battery Connector series, providing an air tube interface for industrial battery systems. It is compatible with EBC 160 connectors and shares the same IP23 environmental protection, acid resistance per EN1175:2020, and maximum air pressure rating of 0.8 bar (11.6 PSI) as the full series. The component is constructed from materials consistent with the series' RoHS compliance and operational temperature range of -20 to 105°C. It occupies the same housing location as lower auxiliary contacts and cannot be used concurrently with them. The housing and mounting are designed for integration with EBC 160 male connectors using standard cable clamps and screws.
EBC 160 Twin Air Tube – Male
TWIN AIR TUBE MALE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E160-20 | E160-20 | 15R8993 |
| Product Name | EBC 160 Twin Air Tube – Male | Power Connectors | Twin Air Tube Male Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |