ASMFR45-2X1-KR is a two-row, two-wire DC ultrasonically bonded assembly with finger proof housings in black and red, designed for mating with 45A Powerpole® contacts. The assembly features a stacked housing configuration that eliminates the need for retaining pins and is rated for up to 55 amps per pole with wire sizes from 20 to 10 AWG. It is not compatible with standard housings and meets UL1977 section 10.2 and IP20 standards for protection against accidental contact. The part is formed from a single welded unit with no internal retaining mechanism.
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
Position Connector
PP15/45 2X1 45AMP PCB ASSEMBLY
| Anderson Power Products | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASMFR45-2X1-KR | 2243-ASMFR45-2X1-KR-ND | ASMFR45-2X1-KR |
| Product Name | Powerpole ® 15-45 Two Row 2×1 Assemblies DC 2 Wire Finger Proof with Ground | Blade Type Power Connector Assemblies | Blade Type Power Connectors |
| Current Rating | 45.0 to 55.0 amps |