Anderson Power Products SB ® 50 Standard Housings, Blue 992G4

Description
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
Request a Quote
Description
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SB® 50 standard housing in blue, part number 992G4, is a genderless connector housing designed for DC power distribution, compatible with wire sizes from 16 to 6 AWG (1.5 to 16 mm²), PCB, and busbar contacts. It features a one-piece plastic housing with stainless steel springs to hold low-resistance contacts, and is mechanically keyed for color-coded mating. The housing supports UL-rated currents up to 120 amps and is rated for hot plugging up to 50 amps. Its dimensions include a mated length of 81.3 mm, overall length of 35.1 mm, and width of 22.5 mm, with a height of 19.1 mm and a thickness of 6.4 mm.

Datasheet Summary
Powered by GS/AI

The SB® 50 standard housing in blue, part number 992G4, is a genderless connector housing designed for DC power distribution, compatible with wire sizes from 16 to 6 AWG (1.5 to 16 mm²), PCB, and busbar contacts. It features a one-piece plastic housing with stainless steel springs to hold low-resistance contacts, and is mechanically keyed for color-coded mating. The housing supports UL-rated currents up to 120 amps and is rated for hot plugging up to 50 amps. Its dimensions include a mated length of 81.3 mm, overall length of 35.1 mm, and width of 22.5 mm, with a height of 19.1 mm and a thickness of 6.4 mm.

Suppliers

Company
Product
Description
Supplier Links
SB ® 50 Standard Housings, Blue - 992G4 - Anderson Power Products
Sterling, MA, United States
SB ® 50 Standard Housings, Blue
992G4
SB ® 50 Standard Housings, Blue 992G4
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.

The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
992G4
Power Connectors 992G4
SB50 HSG BLUE

SB50 HSG BLUE

Buy Now
Sb50A Hsg/spg Blue Rohs Compliant Anderson Power Products - 63M4973 - Newark, An Avnet Company
Chicago, IL, United States
Sb50A Hsg/spg Blue Rohs Compliant Anderson Power Products
63M4973
Sb50A Hsg/spg Blue Rohs Compliant Anderson Power Products 63M4973
SB50A HSG/SPG BLUE ROHS COMPLIANT: YES

SB50A HSG/SPG BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 992G4 992G4 63M4973
Product Name SB ® 50 Standard Housings, Blue Power Connectors Sb50A Hsg/spg Blue Rohs Compliant Anderson Power Products
Mounting Inline, Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers