The ASMPP30-1X2-KR is a single-row 1x2 ultrasonically welded assembly of Powerpole® 15/45 housings, configured for DC 2-wire use with reverse polarity, featuring finger-proof housings. The assembly eliminates the need for retaining pins after welding and is designed for wire-to-wire connectivity. It operates at up to 55 amps per pole and meets IP20 and UL1977 section 10.2 standards. The unit is compatible with wire sizes from 20 to 10 AWG (0.75 to 6 mm²). Physical dimensions are not explicitly stated for this exact assembly, but it uses the PP15/45 housing form factor.
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
PP15/45 ONE ROW 1X2 ASSEMBLY BONDED
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ASMPP30-1X2-KR | ASMPP30-1X2-KR |
| Product Name | Powerpole ® 15/45 One Row 1X2 Assembly Bonded – KR, DC 2 Wire Finger Proof | Power Connectors |
| Current Rating | 45.0 to 55.0 amps |