The SB® 50 orange housing (part number 992G7) is a genderless connector housing designed for DC power distribution, accommodating wire sizes from 16 to 6 AWG (1.5 to 16 mm²) and compatible with PCB and busbar contacts. It features a one-piece plastic housing with stainless steel springs for low-resistance silver or tin-plated copper contacts, rated for up to 120 amps and UL-certified for hot plugging up to 50 amps. The housing is color-coded for mechanical keying and mounts with a mated length of 81.3 mm, width of 35.1 mm, and height of 6.4 mm. It operates reliably to -40°C and mates with gray housings due to shared keying. The design supports up to 10,000 mating cycles.
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 992G7 |
| Product Name | SB ® 50 Standard Housings, Orange |
| Mounting | Inline, Through Hole Solder |