Male housing with contact holder and cable clamp with screws for the EBC 320 series, configured with a gray voltage key, designed for industrial battery connections up to 400A. The housing is made of PBT/PC blend, meets EN1175:2020 and VDE 0623-589 standards, has an IP23 degree of protection, and supports silver-plated copper contacts with a minimum 6-micron plating. Operating temperature range is -20 to 105°C. The kit includes components for 50 mm² to 95 mm² (1/0 to 4/0 AWG) power wires and is rated for 150V AC/DC or 600V DC under EN1175/CNR/USR designations.
Male Housing with contact holder and cable clamp with screws (gray key) – Individual pack
Rectangular Connectors - Housings
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | E32400-0009 | 2243-E32400-0009-ND |
| Product Name | EBC 320 Male Housing Kit | Rectangular Connector Housings |
| Gender | Male / Plug |