Female housing with contact holder, lower pilot auxiliary holder, cable clamps with screws, and gray voltage key for the EBC 160 series, rated for up to 160 amps, with silver-plated copper contacts, PBT/PC housing, IP23 protection, and compliance with EN1175:2020 and VDE 0623-589 standards. Operating temperature ranges from -20 to 105°C. The lower pilot auxiliary contact and air tube share the same housing position and cannot be used simultaneously.
Female Housing with contact holder, lower pilot aux holder, cable clamps with screws -(gray key) -Individual pack
Position Rectangular Connector
160 AMP FEMALE DIN NO CNT ROHS COMPLIANT: NO
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E16500-0009 | E16500-0009 | 2243-E16500-0009-ND | 26Y5341 |
| Product Name | EBC 160 Female Housing Kit | Contacts | Rectangular Connector Housings | 160 Amp Female Din No Cnt Rohs Compliant Anderson Power Products |
| Gender | Female / Jack |