Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ANDERSON POWER PRODUCTS
E32470-0048 -- 320 AMP DIN WITH 70MM PIN CNT ROHS COMPLIANT ANDERSON POWER PRODUCTS
Anderson Power Products
320 Amp Din With 70Mm Pin Cnt Rohs Compliant Anderson Power Products
E32470-0048
Description
320 AMP DIN WITH 70MM PIN CNT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
320 AMP DIN WITH 70MM PIN CNT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
320 Amp Din With 70Mm Pin Cnt Rohs Compliant Anderson Power Products
19X7374
320 Amp Din With 70Mm Pin Cnt Rohs Compliant Anderson Power Products
19X7374
320 AMP DIN WITH 70MM PIN CNT ROHS COMPLIANT: YES
320 AMP DIN WITH 70MM PIN CNT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
19X7374
Product Name
320 Amp Din With 70Mm Pin Cnt Rohs Compliant Anderson Power Products
Connector Type
DIN Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Paladin ®
131-5616-11H
Specs
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details
Altech Corp.
Gasket, For Push Button Switch, Altech
3PRG1
View Details
Advantech
D-Sub, D-Shaped Connector Adapters
BB-9SGM
Specs
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
WAGO
Din Rail, Channel
2000-2228
Specs
Connector Type
DIN Connector
Voltage Rating
600 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2
suppliers