Anderson Power Products Powerpole ® 15-45 Single Row 1×2 Assemblies DC 2 Wire Standard ASMPR45-1X2-RK

Description
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
Request a Quote
Description
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ASMPR45-1X2-RK is a single-row 1x2 ultrasonically welded assembly of Powerpole® 15/45 connectors, configured for DC 2-wire applications with standard housings in red and black positions. It combines two housings into a one-piece header, eliminating the need for retaining pins. The assembly is rated for up to 55 amps per pole and supports wire sizes from 20 to 10 AWG (0.75 to 6 mm²). It is designed for wire-to-wire or wire-to-board connections and is compatible with standard Powerpole® contacts. The housing is not finger-proof and will not mate with finger-proof variants.

Datasheet Summary
Powered by GS/AI

ASMPR45-1X2-RK is a single-row 1x2 ultrasonically welded assembly of Powerpole® 15/45 connectors, configured for DC 2-wire applications with standard housings in red and black positions. It combines two housings into a one-piece header, eliminating the need for retaining pins. The assembly is rated for up to 55 amps per pole and supports wire sizes from 20 to 10 AWG (0.75 to 6 mm²). It is designed for wire-to-wire or wire-to-board connections and is compatible with standard Powerpole® contacts. The housing is not finger-proof and will not mate with finger-proof variants.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Single Row 1×2 Assemblies DC 2 Wire Standard - ASMPR45-1X2-RK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Single Row 1×2 Assemblies DC 2 Wire Standard
ASMPR45-1X2-RK
Powerpole ® 15-45 Single Row 1×2 Assemblies DC 2 Wire Standard ASMPR45-1X2-RK
Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co

Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked housings to each other. This allows Powerpole® 15-45 co

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
ASMPR45-1X2-RK
Power Connectors ASMPR45-1X2-RK
PP15/45 1X2 45AMP HORIZONTAL PCB ASSEMBL

PP15/45 1X2 45AMP HORIZONTAL PCB ASSEMBL

Buy Now
Blade Type Power Connectors - ASMPR45-1X2-RK - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
ASMPR45-1X2-RK
Blade Type Power Connectors ASMPR45-1X2-RK
HSG 2X1 RED/BLK BONDED STD W/45A

HSG 2X1 RED/BLK BONDED STD W/45A

Supplier's Site Datasheet
Pp15/45 1X2 45Amp Horizontal Pcb Assembly Red,blk. Rohs Compliant Anderson Power Products - 26Y5324 - Newark, An Avnet Company
Chicago, IL, United States
Pp15/45 1X2 45Amp Horizontal Pcb Assembly Red,blk. Rohs Compliant Anderson Power Products
26Y5324
Pp15/45 1X2 45Amp Horizontal Pcb Assembly Red,blk. Rohs Compliant Anderson Power Products 26Y5324
PP15/45 1X2 45AMP HORIZONTAL PCB ASSEMBLY RED,BLK. ROHS COMPLIANT: YES

PP15/45 1X2 45AMP HORIZONTAL PCB ASSEMBLY RED,BLK. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASMPR45-1X2-RK ASMPR45-1X2-RK ASMPR45-1X2-RK 26Y5324
Product Name Powerpole ® 15-45 Single Row 1×2 Assemblies DC 2 Wire Standard Power Connectors Blade Type Power Connectors Pp15/45 1X2 45Amp Horizontal Pcb Assembly Red,blk. Rohs Compliant Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers