The SB® 50 standard housing in orange, part number 992G7-BK, is a genderless connector housing designed for wire, PCB, and busbar contacts, supporting wire sizes from 16 to 6 AWG (1.5 to 16 mm²). It features stainless steel springs for low-resistance contact retention and is rated for up to 120 amps with silver or tin-plated copper contacts. The housing supports hot plugging up to 50 amps and is mechanically keyed for color-coded mating. Its dimensions are 81.3 mm length, 35.1 mm width, and 19.1 mm height. The housing is made from standard plastic and is compatible with gray housings for intermating.
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 992G7-BK |
| Product Name | SB ® 50 Standard Housings, Orange |
| Mounting | Inline, Through Hole Solder |