SB® 120 Silver Plated Busbar Contacts are designed for quick-disconnect busbar connections and mate with wire contacts only. They feature a #10-24 thread with high mating force, and are used in pairs per housing. Lock nuts must be ordered separately. Contacts are made of copper alloy with silver plating and support up to 10,000 mating cycles. They are rated for 120 A per position at 600 V AC/DC in steady state conditions and meet UL 1977 and CSA standards. The housing material is a polycarbonate or polycarbonate/PBT blend rated UL94 V-0, operating from -40°C to 105°C. IEC 60529 IP20 finger safety is achieved, with temperature rise data based on a 25°C ambient. The contact resistance is 0.136 milliohms when mated with 2 AWG wire.
Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 120BBS includes lock nuts. Locknuts must be ordered separately for B01997P1. Busbar #10
120A BUSBAR CONT. ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B01997P1 | B01997P1 | 2243-B01997P1-ND | 75T3824 |
| Product Name | SB ® 120 Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High | Contacts | Blade Type Power Connector Contacts | 120A Busbar Cont. Rohs Compliant Anderson Power Products |
| Mounting | Bus Bar Hardware |