Hammond Manufacturing Company Inc. Datasheets for Rack Enclosures

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more

Page: 1 2 3
Product Name Notes
Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the...
Features: Constructed in 14-gauge steel. EIA compliant 19 inch mounting rails with punched round holes for use with clip nuts. Includes starter pack of CLPKIT1032-25 screws and clip nuts. Includes...
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either...
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of...
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction...
Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy...
The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack...
The VWB is an open rack version of the HLP but designed for applications where security is not important. The unique rail design supports mounting in vertical, angled or front...

<< Prev