R. STAHL, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located... | |
| Empty Enclosure Series 8150 | |
| Enclosure for use in hazardous areas. Max 300mm2 1100V. Features Scalable in 25mm steps in all directions Dimensions span from 300x300x100 mm upwards in 25 mm steps with 5... | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features Junction box can be equipped with components according to component list May... | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. 35mm2 Max 1100V. Features Equipped with components according to component list May only be equipped with approved terminals according to component... | |
| Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Pipe mounted junction box for heat tracing - EX ARTIC. Junction box for 2 pcs Self-Regulating Heating Cables. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of... | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 2 pcs Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted junction box for heat tracing - EX. Junction box with 5 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted Marshalling box for heat tracing - EX. Junction box with 10 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° | |
| Compact enclosure made of impact resistant glass fibre reinforced polyester resin WAGO Push-Wire Connectors with time and cost effective push-wire terminal connection Vibration-proof, maintenance free clamping connections For solid /... | |
| Cost effective single enclosure Lightweight construction Temperature range for worldwide use Captive screws Retrofitable hinges The enclosure is used to build motor control units, control stations and terminal boxes with... | |
| Enclosure in sheet steel 6 basic enclosure sizes Enclosures can be combined, modular system Available as empty enclosures or as completely assembled and wired control and distribution panels Cable entries... | |
| Enclosure made of glass fibre reinforced polyester resin 3 different sizes available with 4, 5 or 8 terminals as a junction box with integrated miniature fuse: 3 terminals and 1... | |
| Enclosure made of glass fibre reinforced polyester resin 3 sizes available Terminals and cable glands fitted to order Enclosure design with integrated metal bracket for metal cable glands. Degree of... | |
| Enclosure material Painted sheet steel Stainless steel 6 enclosure sizes available ATEX / IECEx Class I (NEC 505) (NEC 506) Class I Class II Class III Zone 0 1 2... | |
| Enclosure versions Stainless steel brushed 1.4301 V2A (AISI 304) Stainless steel brushed 1.4404 V4A (AISI 316L) Polyester resin (GRP) Protection IP66 "Increased safety" certified II 2 G Ex e II... | |
| Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21... | |
| Enclosures in shock-resistant glass fibre reinforced polyester resin 8 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive... | |
| Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° | |
| Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes Enclosure with 3, 4 or 5 hubs with metric or... | |
| Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes With DIN rail for standard terminals Enclosure with 3, 4... | |
| For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light... | |
| High degree of protection IP66/67 is standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor... | |
| High degree of protection, IP66/67 standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor made... | |
| International certification 6 enclosure sizes Inspection windows are optional available Direct or indirect cable entry possible The enclosures are used for building motor control units, control stations and terminal boxes. | |
| Robust enclosure of glass fibre reinforced polyester resin Equipped with 4 sheath terminals and 1 PE connection Terminal capacity: 2 x 4 mm2, single-wire Degree of protection IP66 The junction... | |
| Wide product range Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted 6 basic enclosure sizes with various heights Fitted according to the customer's requirements For... |