R. STAHL, Inc. Wall Mounted Junction Box - Arctic Version TEF 1058 1528

Description
Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several earthing alternatives. Maximum strength and corrosion resistance. High operational reliability. Low lifetime maintenance cost. Thousands of Tranberg's Junction Boxes are installed during the last years.Applications The TEF 1058 are used for a wide range of installations, normal solutions are: Junction box EExe, approved for Tamb.: Std Arctic: Min. -50 degrees C to +40 degrees C ( Exe II T6 ), Spes Arctic: Min. -50 degrees C to +90 degrees C ( Exe II T4 ). Electro Instrument Telecom market ESD's Control stations i. e.
Description
Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several earthing alternatives. Maximum strength and corrosion resistance. High operational reliability. Low lifetime maintenance cost. Thousands of Tranberg's Junction Boxes are installed during the last years.Applications The TEF 1058 are used for a wide range of installations, normal solutions are: Junction box EExe, approved for Tamb.: Std Arctic: Min. -50 degrees C to +40 degrees C ( Exe II T6 ), Spes Arctic: Min. -50 degrees C to +90 degrees C ( Exe II T4 ). Electro Instrument Telecom market ESD's Control stations i. e.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Junction Box - Arctic Version - TEF 1058 1528 - R. STAHL, Inc.
Stafford, TX, USA
Wall Mounted Junction Box - Arctic Version
TEF 1058 1528
Wall Mounted Junction Box - Arctic Version TEF 1058 1528
Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several earthing alternatives. Maximum strength and corrosion resistance. High operational reliability. Low lifetime maintenance cost. Thousands of Tranberg's Junction Boxes are installed during the last years.Applications The TEF 1058 are used for a wide range of installations, normal solutions are: Junction box EExe, approved for Tamb.: Std Arctic: Min. -50 degrees C to +40 degrees C ( Exe II T6 ), Spes Arctic: Min. -50 degrees C to +90 degrees C ( Exe II T4 ). Electro Instrument Telecom market ESD's Control stations i. e.

Wall mounted junction box for heat tracing - EX ARTIC.
Junction box with 5 xM25 entries.
Features
High ingress protection IP66/67.
Drainage flange in box prevents penetration of water.
Manufactured in acid proof stainless steel (AISI 316L)
Tailor made size and performance is possible.
Stainless steel type label spot welded to the cover.
Several earthing alternatives.
Maximum strength and corrosion resistance.
High operational reliability.
Low lifetime maintenance cost.
Thousands of Tranberg's Junction Boxes are installed during the last years.Applications
The TEF 1058 are used for a wide range of installations,
normal solutions are:
Junction box EExe, approved for Tamb.: Std Arctic: Min. -50 degrees C to +40 degrees C ( Exe II T6 ), Spes Arctic: Min. -50 degrees C to +90 degrees C ( Exe II T4 ).
Electro
Instrument
Telecom market
ESD's
Control stations i. e.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number TEF 1058 1528
Product Name Wall Mounted Junction Box - Arctic Version
Type Junction Box
Shape Rectangular
Length 5.79 inch (147 mm)
Width 6.89 inch (175 mm)
Depth 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details