R. STAHL, Inc. Ex d Enclosure System in Sheet Steel "Flameproof Enclosure" 8225

Description
Enclosure in sheet steel 6 basic enclosure sizes Enclosures can be combined, modular system Available as empty enclosures or as completely assembled and wired control and distribution panels Cable entries available: Direct cable entry: cable gland, conduit entry indirect cable entry (via Ex e enclosure): stud-type bushing, conductor bushing Series 8225 sheet steel enclosures can be used as single enclosures and combinations. The dimensions of the enclosures are designed in such a way that they can be combined into a large modular unit. A large number of components, such as contactors, switches, measuring instruments and PLCs can be fitted into these enclosures. Naturally, customer-supplied equipment can also be incorporated into the layout. The enclosure installation is designed by us to customer's requirements. 6 basic enclosure sizes with different depths are available. Cable entry is either direct (cable glands or conduit entries) or indirect via an Ex e enclosure (stud-type or conductor bushings) - see catalogue chapter xx.
Description
Enclosure in sheet steel 6 basic enclosure sizes Enclosures can be combined, modular system Available as empty enclosures or as completely assembled and wired control and distribution panels Cable entries available: Direct cable entry: cable gland, conduit entry indirect cable entry (via Ex e enclosure): stud-type bushing, conductor bushing Series 8225 sheet steel enclosures can be used as single enclosures and combinations. The dimensions of the enclosures are designed in such a way that they can be combined into a large modular unit. A large number of components, such as contactors, switches, measuring instruments and PLCs can be fitted into these enclosures. Naturally, customer-supplied equipment can also be incorporated into the layout. The enclosure installation is designed by us to customer's requirements. 6 basic enclosure sizes with different depths are available. Cable entry is either direct (cable glands or conduit entries) or indirect via an Ex e enclosure (stud-type or conductor bushings) - see catalogue chapter xx.

Suppliers

Company
Product
Description
Supplier Links
Ex d Enclosure System in Sheet Steel
Stafford, TX, USA
Ex d Enclosure System in Sheet Steel "Flameproof Enclosure"
8225
Ex d Enclosure System in Sheet Steel "Flameproof Enclosure" 8225
Enclosure in sheet steel 6 basic enclosure sizes Enclosures can be combined, modular system Available as empty enclosures or as completely assembled and wired control and distribution panels Cable entries available: Direct cable entry: cable gland, conduit entry indirect cable entry (via Ex e enclosure): stud-type bushing, conductor bushing Series 8225 sheet steel enclosures can be used as single enclosures and combinations. The dimensions of the enclosures are designed in such a way that they can be combined into a large modular unit. A large number of components, such as contactors, switches, measuring instruments and PLCs can be fitted into these enclosures. Naturally, customer-supplied equipment can also be incorporated into the layout. The enclosure installation is designed by us to customer's requirements. 6 basic enclosure sizes with different depths are available. Cable entry is either direct (cable glands or conduit entries) or indirect via an Ex e enclosure (stud-type or conductor bushings) - see catalogue chapter xx.
  • Enclosure in sheet steel
  • 6 basic enclosure sizes
  • Enclosures can be combined, modular system
  • Available as empty enclosures or as completely assembled and wired control and distribution panels
  • Cable entries available:
    • Direct cable entry:
      cable gland, conduit entry
    • indirect cable entry (via Ex e enclosure):
      stud-type bushing, conductor bushing

Series 8225 sheet steel enclosures can be used as single enclosures and combinations. The dimensions of the enclosures are designed in such a way that they can be combined into a large modular unit. A large number of components, such as contactors, switches, measuring instruments and PLCs can be fitted into these enclosures. Naturally, customer-supplied equipment can also be incorporated into the layout. The enclosure installation is designed by us to customer's requirements. 6 basic enclosure sizes with different depths are available. Cable entry is either direct (cable glands or conduit entries) or indirect via an Ex e enclosure (stud-type or conductor bushings) - see catalogue chapter xx.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number 8225
Product Name Ex d Enclosure System in Sheet Steel "Flameproof Enclosure"
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 23.82 to 43.31 inch (605 to 1100 mm)
Width 9.25 to 28.74 inch (235 to 730 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 1861881 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 8.09 inch (205 mm)
Depth 4.74 inch (120 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details