R. STAHL, Inc. Datasheets for Operator Interface Enclosures
Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Operator Interface Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Empty Enclosure Series 8150 | |
| Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° | |
| Enclosure material Painted sheet steel Stainless steel 6 enclosure sizes available ATEX / IECEx Class I (NEC 505) (NEC 506) Class I Class II Class III Zone 0 1 2... | |
| Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21... | |
| Enclosures in shock-resistant glass fibre reinforced polyester resin 8 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive... | |
| Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° | |
| For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light... | |
| Wide product range Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted 6 basic enclosure sizes with various heights Fitted according to the customer's requirements For... |