R. STAHL, Inc. Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| Cable Glands EExe. Suitable for both indoor or outdoor use for armoured and unarmoured cables. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables... | |
| Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features Seal on outer sheath only Also available with silicon grommets for temperatures -60 to... | |
| Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features Seal on inner and outer sheath Clamp to secure wire braid... | |
| Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. Features Seal on outer sheath only Also available in stainless steel... | |
| Suitable for both indoor or outdoor use for armoured and unarmoured cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor or indoor for armoured... | |
| Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor... | |
| Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm... | |
| Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter... | |
| Suitable for use of offshore and onshore inner lead sheathed cables for the following armour types: Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour | |
| Suitable for use with all types of unarmoured offshore and onshore cables | |
| Suitable for use with Lead Covered or lead Sheathed Single Wire Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with normal unarmoured offshore and onshore cables | |
| Suitable for use with offshore and onshore cables with the following types of mechanical protection Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour | |
| Suitable for use with offshore and onshore cables with the following types of mechanical protection Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour With outer seal | |
| Suitable for use with Single Wire Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with Single Wire Armour Cables With outer seal | |
| Suitable for use with Wire Braid & Steel Tape Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with Wire Braid Armour Cables With outer seal | |
| Version Ex e II Degree of protection IP68 Usable for portable equipment For flexible connecting cable |