R. STAHL, Inc. Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted 6 basic enclosure sizes with different enclosure heights Can be combined to larger units Equipped with built-in... | |
| Enclosure made of glass fibre reinforced polyester resin Modular design 3 sizes available Individual units can be combined into larger units Standard and customer-specific versions With contact elements 8208 for... | |
| Enclosures made of glass-fibre reinforced polyester resin 8 basic enclosure sizes with various enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices... |