R. STAHL, Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Enclosure for use in hazardous areas. Max 300mm2 1100V. Features Scalable in 25mm steps in all directions Dimensions span from 300x300x100 mm upwards in 25 mm steps with 5... | |
| Enclosure in sheet steel 6 basic enclosure sizes Enclosures can be combined, modular system Available as empty enclosures or as completely assembled and wired control and distribution panels Cable entries... | |
| Enclosure material Painted sheet steel Stainless steel 6 enclosure sizes available ATEX / IECEx Class I (NEC 505) (NEC 506) Class I Class II Class III Zone 0 1 2... | |
| Enclosure versions Stainless steel brushed 1.4301 V2A (AISI 304) Stainless steel brushed 1.4404 V4A (AISI 316L) Polyester resin (GRP) Protection IP66 "Increased safety" certified II 2 G Ex e II... | |
| For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light... | |
| International certification 6 enclosure sizes Inspection windows are optional available Direct or indirect cable entry possible The enclosures are used for building motor control units, control stations and terminal boxes. | |
| Wide product range Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted 6 basic enclosure sizes with various heights Fitted according to the customer's requirements For... |