R. STAHL, Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located... | |
| Empty Enclosure Series 8150 | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features Junction box can be equipped with components according to component list May... | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. 35mm2 Max 1100V. Features Equipped with components according to component list May only be equipped with approved terminals according to component... | |
| Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved... | |
| Pipe mounted junction box for heat tracing - EX ARTIC. Junction box for 2 pcs Self-Regulating Heating Cables. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of... | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 2 pcs Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted junction box for heat tracing - EX ARTIC. Junction box with 5 xM25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted junction box for heat tracing - EX. Junction box with 5 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. | |
| Wall mounted Marshalling box for heat tracing - EX. Junction box with 10 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured... | |
| Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° | |
| Compact enclosure made of impact resistant glass fibre reinforced polyester resin WAGO Push-Wire Connectors with time and cost effective push-wire terminal connection Vibration-proof, maintenance free clamping connections For solid /... | |
| Cost effective single enclosure Lightweight construction Temperature range for worldwide use Captive screws Retrofitable hinges The enclosure is used to build motor control units, control stations and terminal boxes with... | |
| Enclosure made of glass fibre reinforced polyester resin 3 different sizes available with 4, 5 or 8 terminals as a junction box with integrated miniature fuse: 3 terminals and 1... | |
| Enclosure made of glass fibre reinforced polyester resin 3 sizes available Terminals and cable glands fitted to order Enclosure design with integrated metal bracket for metal cable glands. Degree of... | |
| Enclosure material Painted sheet steel Stainless steel 6 enclosure sizes available ATEX / IECEx Class I (NEC 505) (NEC 506) Class I Class II Class III Zone 0 1 2... | |
| Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21... | |
| Enclosures in shock-resistant glass fibre reinforced polyester resin 8 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive... | |
| Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° | |
| Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes Enclosure with 3, 4 or 5 hubs with metric or... | |
| Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes With DIN rail for standard terminals Enclosure with 3, 4... | |
| For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light... | |
| High degree of protection IP66/67 is standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor... | |
| High degree of protection, IP66/67 standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor made... | |
| Robust enclosure of glass fibre reinforced polyester resin Equipped with 4 sheath terminals and 1 PE connection Terminal capacity: 2 x 4 mm2, single-wire Degree of protection IP66 The junction... | |
| Wide product range Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted 6 basic enclosure sizes with various heights Fitted according to the customer's requirements For... |