R. STAHL, Inc. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Ambient Air Thermostat. Features Tranberg have designed and manufactured heat tracing equipment, and heating applications for rough environments, for more than 25 years. Tranberg's thermostats are represented in most of... | |
| High degree of protection IP66/67 is standard, IP68 can be delivered upon request Drainage flange in box prevents penetration of water Manufactured in acid proof stainless steel (AISI 316L) Tailor... | |
| Small dimensions Local NO 16 A contacts Easy to install The thermostat must be protected wth 16 A circuit breaker (fuse) on power lead. Where the circuit breaker is mounted... |