R. STAHL, Inc. Wall Mounted Junction Box TEF 1058 10

Description
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the box can be delivered for temperature range up to 100°C The junction box is delivered in ARCTIC version approved for temperature range to -60°C Also for use in presence of combustible dust The enclosure complies with: EN 50014 : 1997 + A1 EN 50019 : 2000 EN 5028 - 1 - 1 : 1998 Applications For use in harsh environment
Description
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the box can be delivered for temperature range up to 100°C The junction box is delivered in ARCTIC version approved for temperature range to -60°C Also for use in presence of combustible dust The enclosure complies with: EN 50014 : 1997 + A1 EN 50019 : 2000 EN 5028 - 1 - 1 : 1998 Applications For use in harsh environment

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Junction Box - TEF 1058 10 - R. STAHL, Inc.
Stafford, TX, USA
Wall Mounted Junction Box
TEF 1058 10
Wall Mounted Junction Box TEF 1058 10
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the box can be delivered for temperature range up to 100°C The junction box is delivered in ARCTIC version approved for temperature range to -60°C Also for use in presence of combustible dust The enclosure complies with: EN 50014 : 1997 + A1 EN 50019 : 2000 EN 5028 - 1 - 1 : 1998 Applications For use in harsh environment

Junction box, EExe for use in hazardous areas.
Max 4mm2 750V.
Features
Junction box can be equipped with components according to component list
May only be equipped with approved terminals according to component list
Only appropriate ATEX certified glands, blanks and adaptors must be used.
These components must at least have a degree of protection IP6x according to EN 60529
On request the box can be delivered for temperature range up to 100°C
The junction box is delivered in ARCTIC version approved for temperature range to -60°C
Also for use in presence of combustible dust
The enclosure complies with: EN 50014 : 1997 + A1
EN 50019 : 2000
EN 5028 - 1 - 1 : 1998
Applications
For use in harsh environment

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number TEF 1058 10
Product Name Wall Mounted Junction Box
Type Junction Box
Shape Rectangular
Length 5.31 inch (135 mm)
Width 4.53 inch (115 mm)
Depth 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers