R. STAHL, Inc. Junction Box for Hazardous Locations 8102

Description
Robust enclosure of glass fibre reinforced polyester resin Equipped with 4 sheath terminals and 1 PE connection Terminal capacity: 2 x 4 mm2, single-wire Degree of protection IP66 The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion hazards. The robust enclosures made of glass fibre reinforced polyester resin are equipped with four sheath terminals and a PE connection.
Description
Robust enclosure of glass fibre reinforced polyester resin Equipped with 4 sheath terminals and 1 PE connection Terminal capacity: 2 x 4 mm2, single-wire Degree of protection IP66 The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion hazards. The robust enclosures made of glass fibre reinforced polyester resin are equipped with four sheath terminals and a PE connection.

Suppliers

Company
Product
Description
Supplier Links
Junction Box for Hazardous Locations - 8102 - R. STAHL, Inc.
Stafford, TX, USA
Junction Box for Hazardous Locations
8102
Junction Box for Hazardous Locations 8102
Robust enclosure of glass fibre reinforced polyester resin Equipped with 4 sheath terminals and 1 PE connection Terminal capacity: 2 x 4 mm2, single-wire Degree of protection IP66 The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion hazards. The robust enclosures made of glass fibre reinforced polyester resin are equipped with four sheath terminals and a PE connection.
  • Robust enclosure of glass fibre reinforced polyester resin
  • Equipped with 4 sheath terminals and 1 PE connection
  • Terminal capacity: 2 x 4 mm2, single-wire
  • Degree of protection IP66

The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion hazards. The robust enclosures made of glass fibre reinforced polyester resin are equipped with four sheath terminals and a PE connection.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number 8102
Product Name Junction Box for Hazardous Locations
Type Junction Box
Shape Rectangular
Length 4.57 to 6.42 inch (116 to 163 mm)
Width 2.8 inch (71 mm)
Depth 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 - 70016649 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.21 inch (56.01 mm)
Width 1.22 inch (30.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details