Wall mounted junction box for heat tracing - EX.
Junction box for 1 pc Self-Regulating Heating Cable.
Features
High ingress protection IP66/67.
Drainage flange in box prevents penetration of water.
Manufactured in acid proof stainless steel (AISI 316L)
Tailor made size and performance is possible.
Stainless steel type label spot welded to the cover.
Several earthing alternatives.
Maximum strength and corrosion resistance.
High operational reliability.
Low lifetime maintenance cost.
Thousands of Tranberg's Junction Boxes are installed during the last years.
EQUIPPED WITH:
2 pc. Ø25 entries for power cable
4 pc. terminals PHOENIX MXK 4Ex
Applications
The TEF 1058 are used for a wide range of installations,
normal solutions are:
Electro
Instrument
Telecom market
ESD's
Control stations i. e.
| R. STAHL, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | TEF 1058 0508 |
| Product Name | Junction Box for Hazardous Locations |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 4.41 inch (112 mm) |
| Width | 3.54 inch (90 mm) |
| Depth | 2.76 inch (70 mm) |