R. STAHL, Inc. Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Product Name Notes
Switch function many switching arrangements (latching or spring-return) possible via coding easy change of the coding possible on site max. 2 pole For max. 6 A With flexible lead or...
Versions Control switch with 2, 3 or 4 pole Load switch 3 pole + 1 auxiliary contact Up to a maximum of 4 poles NC contacts with positive opening, suitable...