R. STAHL, Inc. Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Maintenance Sockets SolConeX Series SolConeX 8579/61 | |
| SolConeX Flange Socket, 16 A Series 7570/15 | |
| SolConeX Flange Socket, 16 A Series 8570/15 | |
| SolConeX Flange Socket, 32 A Series 7571/15 | |
| SolConeX Flange Socket, 32 A Series 8571/15 | |
| 4/4+1 poles, up to 10 A Compact design Safe, fast disconnection under load Simple assembly Suitable for rough industrial conditions IP66 / IP68 Available as Flange socket Device plug Plug... | |
| 6+1 poles; up to 16 A Compact design Safe, fast disconnection under load Simple assembly Suitable for rough industrial conditions IP66 / IP68 Available as Flange socket Device plug Plug... | |
| 63 A versions Large switch handle with clear switch position indication padlockable in 0- and I-position Low insertion and withdrawal forces through individually encapsulated pins, flexibly embedded Optimal contact by... | |
| Available versions 16 A: 8570/16 32 A: 8571/16 With integrated switch socket Mounting frame in stainless steel with feet for free-standing installation Large carrying handle Series 8570/16 and 8571/16 coupler... | |
| Enclosure in robust polyamide A switch incorporated into the socket body ensures safe operation Handy hanging loop Series 8575/14 couplers can be used to connect 16 A sockets with portable... | |
| Enclosure made of glass fibre reinforced polyester resin (Series 8146) Stainless steel 1.4404 or galvanised sheet steel (Series 8125) Fitted with flange sockets according to the order 16 A for... | |
| For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces... | |
| Large handle, can be locked in position 0 Includes indicating lamp for displaying the operating state With motor switching capacity AC-3 acc. to IEC/EN 60947-3 With warning "Do not operate... | |
| Stainless steel enclosure (1.4404) For flush mounting to be mounted from frontside To special order: mounting frame without fixing holes, enclosure with mounting rail for back panel fixing for installation... | |
| Various versions Extra-low voltage up to 16 A 16, 32, 125 A Large handle, can be locked in position 0 and I Clear switch position indication Optimal contact by means... |