R. STAHL, Inc. ATEX/IECEx Flameproof Enclosures 8250

Description
Cost effective single enclosure Lightweight construction Temperature range for worldwide use Captive screws Retrofitable hinges The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of customer-specific control panels. The enclosure allows installation and operation of arcing equipment in Zones 1, 2, 21 and 22. For direct cable entry into the enclosures, flameproof cable glands with type of protection Ex d or threaded holes for conduit connection can be applied.
Description
Cost effective single enclosure Lightweight construction Temperature range for worldwide use Captive screws Retrofitable hinges The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of customer-specific control panels. The enclosure allows installation and operation of arcing equipment in Zones 1, 2, 21 and 22. For direct cable entry into the enclosures, flameproof cable glands with type of protection Ex d or threaded holes for conduit connection can be applied.

Suppliers

Company
Product
Description
Supplier Links
ATEX/IECEx Flameproof Enclosures - 8250 - R. STAHL, Inc.
Stafford, TX, USA
ATEX/IECEx Flameproof Enclosures
8250
ATEX/IECEx Flameproof Enclosures 8250
Cost effective single enclosure Lightweight construction Temperature range for worldwide use Captive screws Retrofitable hinges The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of customer-specific control panels. The enclosure allows installation and operation of arcing equipment in Zones 1, 2, 21 and 22. For direct cable entry into the enclosures, flameproof cable glands with type of protection Ex d or threaded holes for conduit connection can be applied.
  • Cost effective single enclosure
  • Lightweight construction
  • Temperature range for worldwide use
  • Captive screws
  • Retrofitable hinges

The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of customer-specific control panels.
The enclosure allows installation and operation of arcing equipment in Zones 1, 2, 21 and 22.
For direct cable entry into the enclosures, flameproof cable glands with type of protection Ex d or threaded holes for conduit connection can be applied.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number 8250
Product Name ATEX/IECEx Flameproof Enclosures
Type Junction Box
Shape Rectangular
Length 12.8 to 14.49 inch (325 to 368 mm)
Width 8.86 to 11.73 inch (225 to 298 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details