R. STAHL, Inc. Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| Dailight Signalling Light Handheld Features Toughened front glass Rubber sealing Quick fastening rubber Sighting device Micro switch for left- and right hander Halogen lamp Connection cable = 5 meter SOS... | |
| 5, 10 or 20 Joule xenon strobe Lens available in seven different colours IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second Lens guard... | |
| 8 LED array flashing or status beacon High light intensity Long life LED design Available in six different colours Flame retardant ABS enclosure Up to 4 modules in any combination... | |
| Application deck lighting signal lighting obstacle marking Rugged construction Easy to install and maintain Degree of protection IP66 / IP67 Long lamp life due to compact fluorescent tube Versatility offering... | |
| Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility... | |
| Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility... | |
| Omnidirectional high output sounder 110 dB (A) / 1 m 5 Joule xenon strobe 2 stage alarm, independently selectable 2nd stage IP66 rated as standard Aluminium enclosure with stainless steel... | |
| Robust, seawater resistant aluminium enclosure Flashing frequency 1 Hz Flashing energy 5 Joules Integrated Ex e connection chamber Light dome available in: signal yellow, red, orange, green, blue and clear... | |
| Rugged and low profile Easy to install and maintain Degree of protection IP66 / IP67 Long lamp life due to compact fluorescent tube Wide range of coloured globes Short ignition... | |
| Suitable for offshore / onshore & harsh environments Corrosion resistant light weight GRP enclosure Stainless steel fixings and guard High ingress protection IP66 & IP67 Extreme temperature range -55 ... | |
| Versions rotating mirror beacon rotating beacon beacon with double flash (9 + 5 J) flashing beacon (15 J) LED-continuous beacon LED-rotating beacon Seawater resistant aluminium enclosure with glass dome Integrated... |