R. STAHL, Inc. Control and Distribution Boxes Made of Stainless Steel 8150

Description
Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° Flange plates tightened from the outside enables simple installation Standard sizes on stock Special sizes on request Control devices and control units are assembled clearly in control stations Series 8150. The enclosure is available in brush finished stainless steel 1.4404 (AISI 316L) and 1.4301 (AISI 304). The product range includes a wide range of enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8150 is designed and manufactured to order. The number of devices installed depends on the size of the control station as well as on the space required for the built-in devices.
Description
Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° Flange plates tightened from the outside enables simple installation Standard sizes on stock Special sizes on request Control devices and control units are assembled clearly in control stations Series 8150. The enclosure is available in brush finished stainless steel 1.4404 (AISI 316L) and 1.4301 (AISI 304). The product range includes a wide range of enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8150 is designed and manufactured to order. The number of devices installed depends on the size of the control station as well as on the space required for the built-in devices.

Suppliers

Company
Product
Description
Supplier Links
Control and Distribution Boxes Made of Stainless Steel - 8150 - R. STAHL, Inc.
Stafford, TX, USA
Control and Distribution Boxes Made of Stainless Steel
8150
Control and Distribution Boxes Made of Stainless Steel 8150
Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° Flange plates tightened from the outside enables simple installation Standard sizes on stock Special sizes on request Control devices and control units are assembled clearly in control stations Series 8150. The enclosure is available in brush finished stainless steel 1.4404 (AISI 316L) and 1.4301 (AISI 304). The product range includes a wide range of enclosure sizes with different heights. Since there are so many possible combinations of components, every control station Series 8150 is designed and manufactured to order. The number of devices installed depends on the size of the control station as well as on the space required for the built-in devices.
  • Circumferential protection channel prevents water entry
  • Extended temperature range due to high-quality seal materials
  • Optionally with hinges / cam locks or screw-on cover
  • Hinge versions with large opening angle 130°
  • Flange plates tightened from the outside enables simple installation
  • Standard sizes on stock
  • Special sizes on request

Control devices and control units are assembled clearly in control stations Series 8150.
The enclosure is available in brush finished stainless steel 1.4404 (AISI 316L) and 1.4301 (AISI 304).
The product range includes a wide range of enclosure sizes with different heights.
Since there are so many possible combinations of components, every control station Series 8150 is designed and manufactured to order.
The number of devices installed depends on the size of the control station as well as on the space required for the built-in devices.

Supplier's Site
Explosion Protected Terminal Boxes - 8150 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected Terminal Boxes
8150
Explosion Protected Terminal Boxes 8150
Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° Extended ambient temperature range due to high-quality seal materials Circumferential protection channel prevents water entry External earth connection M8 Flange plate tightened from the outside enables simple installation Degree of protection IP66 Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° Extended ambient temperature range due to high-quality seal materials
  • Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L)
  • Optionally with hinges / cam lock or screw-on cover
  • Hinge versions with large opening angle 130°
  • Extended ambient temperature range due to high-quality seal materials
  • Circumferential protection channel prevents water entry
  • External earth connection M8
  • Flange plate tightened from the outside enables simple installation
  • Degree of protection IP66
  • Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L)
  • Optionally with hinges / cam lock or screw-on cover
  • Hinge versions with large opening angle 130°
  • Extended ambient temperature range due to high-quality seal materials
Supplier's Site
Explosion Protected  Empty Enclosure - 8150 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected Empty Enclosure
8150
Explosion Protected Empty Enclosure 8150
Empty Enclosure Series 8150

Empty Enclosure Series 8150

Supplier's Site

Technical Specifications

  R. STAHL, Inc. R. STAHL, Inc. R. STAHL, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 8150 8150 8150
Product Name Control and Distribution Boxes Made of Stainless Steel Explosion Protected Terminal Boxes Explosion Protected Empty Enclosure
Type Operator Station Junction Box Junction Box
Shape Rectangular Rectangular Rectangular
Length 4.59 to 14.17 inch (116 to 360 mm) 4.59 inch (116 mm)
Width 6.95 to 28.62 inch (177 to 727 mm) 6.95 inch (177 mm)
Depth 3.58 inch (91 mm) 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details