R. STAHL, Inc. Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| Cable Glands EExe. Suitable for both indoor or outdoor use for armoured and unarmoured cables. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables... | |
| Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features Seal on outer sheath only Also available with silicon grommets for temperatures -60 to... | |
| Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features Seal on inner and outer sheath Clamp to secure wire braid... | |
| Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. Features Seal on outer sheath only Also available in stainless steel... | |
| Suitable for both indoor or outdoor use for armoured and unarmoured cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor or indoor for armoured... | |
| Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor... | |
| Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm... | |
| Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter... | |
| Suitable for use of offshore and onshore inner lead sheathed cables for the following armour types: Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour | |
| Suitable for use with all types of unarmoured offshore and onshore cables | |
| Suitable for use with Lead Covered or lead Sheathed Single Wire Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with normal unarmoured offshore and onshore cables | |
| Suitable for use with offshore and onshore cables with the following types of mechanical protection Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour | |
| Suitable for use with offshore and onshore cables with the following types of mechanical protection Single Wire Armour (SWA) Steel Tape Armour (STA) Wire Braid Armour With outer seal | |
| Suitable for use with Single Wire Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with Single Wire Armour Cables With outer seal | |
| Suitable for use with Wire Braid & Steel Tape Armour Cables Inner and outer sealing of the cable | |
| Suitable for use with Wire Braid Armour Cables With outer seal | |
| Version Ex e II Degree of protection IP68 Usable for portable equipment For flexible connecting cable |