R. STAHL, Inc. Datasheets for Access Points

Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more

Product Name Notes
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request)...
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any...