R. STAHL, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2 Open standard conforms to 802.11a/b/g (802.11 n on request)...
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any...