R. STAHL, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 10 cd Red Obstruction Light. Low Intensity, Type A Features Low maintenance Rugged construction Complies with: ICAO Annex 14 Vol.1 Ch.6, Low intensity typeA Civil Aviation Authority, Norway, BSL E... | |
| Bridge (2630) -and Direct (2620) Operated Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice... | |
| Bridge (2630) -and Direct (2620) Operated Features Applicable to sub-zero temperatures of -50°C (-58°F). Options Spread filter Pedestal Canvas cover Anti-condensation heater in drum. Remote controlled narrow or wide beam. | |
| Bridge (2630)- and Direct (2620) Operated Features Applicable to sub-zero temperatures of -50°C (-58°F). OPTIONS Spread filter Pedestal Canvas cover Anti-condensation heater in drum. Remote controlled narrow or wide beam. | |
| Bridge (2630)- and Direct (2620) operated Features Applicable to sub-zero temperatures of-50°C (-58°F). Anti-condensation heater in drum. The HRI Searchlight can through a unique color distribution rapidly detect ice and... | |
| Bridge (2630)- and Direct (2620) Operated Features Applicable to sub-zero temperatures of-50°C (-58°F). Top mirrored E40 halogen lamp OPTIONS Pedestal Canvas cover Anti-condensation heater in drum. Remote controlled narrow or... | |
| DTS Floodlight Features Compact, lightweight and robust EExe integral junction box: easy connection Exellent photometric properties, wide or narrow beam Internationally recognised Made of aluminiumApplication s Petromechanical plants Marine Drilling... | |
| Ex II 2G EEx de Luminaire. Green Perimeter Light. For use in Zone 1 and Zone 2 Features Integrated terminal box Low maintenance Rugged construction Complies with: ICAO Annex 14... | |
| Green Perimeter light Features Rugged construction Complies with: ICAO Annex 14 Vol. II and CAP 437 Very long operating life (up to 100,000 hours) Low Power Consumption Instant ignition at... | |
| Halogen Floodlight, maximum 200W Features Easy to install and maintain Equipped with 0,8m cable Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight... | |
| Halogen Floodlight, maximum 500W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight... | |
| Halogen Floodlight,1000W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight Lifeboat station... | |
| HPS, 250W/400W/ 600W HPI 400W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steel Option: Lamp: Aura Sodinette... | |
| IECEx LED Low Intensity Obstruction Light, Type B Features Complies with: ICAO Annex 14 Vol.1 Ch.6, Low intensity typeB Integrated terminal box Low maintenance Rugged construction Low power consumption Instant... | |
| Luminaire Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube Wide range of coloured globes Short ignition time at... | |
| Material Cast brass, lens of through-coloured glass Input voltage 24V AC/DC, On request all round lights can be supplied for 115/230V AC Light source 40 Watt for 24V DC/AC, 65... | |
| Navigation light for vessels 7-20 meters Features Extremely durable to mechanical deterioration Designed for use in arctic and tropical waters Small dimensions - low weight Resistant to vibrations Lens of... | |
| Navigation light for vessels over 20 meters Features Integrated terminal box - no need for extra connection box Hinged on top - enabling quick replacement of light source All round... | |
| Obstruction light Features Integrated terminal box - no need for extra connection box 20 years warrenty on lantern Extremely durable to mechanical deterioration Designed for use in both arctic and... | |
| Pendant Light Fitting Series L470 | |
| Redundant Obstruction Light Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube, up to 9000 hours Automatic lamp change-over... | |
| Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. The HRI searchlight can through a unique colur distribution rapidly detect ice and illuminate surface objects,... | |
| Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice and illuminate surface objects. | |
| Remote control Features Applicable to sub-zero temperatures of -50°C (-58°F). Heating in motorhouse. Options Anti-condensation heater in drum. Remote controlled narrow or wide beam. Spread filter Pedestal Slave panel Canvas... | |
| Remote Control Features Applicable to sub-zero temperatures of -50°C (-58°F). Heating in motorhouse. Options Anti-condensation heater in drum Remote controlled narrow or wide beam. Spread filter Pedestal Slave panel Canvas... | |
| Rugged and low profile luminaire Features Rugged and low profile Designed for use in outdoor areas where the going gets tough. Schools, car parks etc. Proven ingress protection Long lamp... | |
| Rugged and low profile luminaire Features Rugged and low profile Easy to install and maintain. Proven ingress protection Resistant to vibrations Light Output White:Min. 30cd Yellow:Min. 30cd Blue:Min. 5cd Red:Min. | |
| Rugged and low profile luminaire Features Rugged construction Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube Versatility offering variable mounting positions, optional internal... | |
| Rugged and low profile Xenon Flashlight Features Rugged and low profile Easy to install and maintain Proven ingrass protection Resistant to vibrationsApplicatio ns Deck lighting Signal lighting Obstacle marking Safe... | |
| Sealed beam floodlight Features Rugged and low profile Simple to install and maintain Proven ingress protection Housing in solid cast aluminium with adjustable base in stainless steel Resistant to vibrationsApplicatio... | |
| TEF 2440 LED Red Obstruction Light. Low Intensity Obstruction Light, Type B Features Rugged construction Complies with : ICAO Annex 14 Vol. 1 Ch. 6 Low Intensity Type B Low... | |
| TEF 2500 HPS 2x400W/600W HPI 2x400W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steel Option: Lamp: Aura... | |
| Watertight luminaire Features Rugged and low profile Simple to install and maintain. Proven ingress protection Available for mounting on pipe with cable entry through pipe Resistant to vibrations Tested according... | |
| Xenon Flashlight Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube Wide range of coloured globes available Resistant to... | |
| Xenon helideck floodlight. Ex II 2 G EEx de IIB T5 . For use in Zone 1, Zone 2 Features Rugged and low profile floodlight in acid proof stainless steel... | |
| 1- or 2-lamp version: 18 W 36 W 58 W Enclosure in polyester resin, glass fibre reinforced and cover in polycarbonate, impact-resistant Quick fasteners The light fittings series 6600 are... | |
| As 1-, 2- oder 3-lamp version Versions Pendant fitting Wall-mounting fitting Flush mounted fitting Powder-coated steel or stainless steel Central lock All pole disconnection via NC switch in positive opening... | |
| As 1-, 2-, 3- or 4-lamp version Versions pendant light fittngs wall-mounting light fittings recessed light fittings Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in... | |
| As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive... | |
| As pendant light fitting or side entry lamp Version with 1 or 2 lamps: 18 W, 36 W and 58 W Central locking All-pole disconnection by means of an N/C... | |
| As pendant light fitting or side entry lamp Version with 2 lamps: 18 W and 36 W Central locking Weekly functional test Light duration test of the emergency lighting once... | |
| As wall, ceiling and pendant light fitting or pole mounted light fitting Version with 2 lamps: 18 W and 36 W Central locking All-pole disconnection via N/C switch when opening... | |
| As wall, ceiling and pendant light fitting or pole mounted light fitting Version with 2 lamps: 36 W and 58 W Central locking All-pole disconnection by means of an N/C... | |
| As wall, ceiling and pendant light fitting or side entry lamp Version with 2 lamps: 18 W, 36 W and 58 W Central locking All-pole disconnection by means of an... | |
| Available light sources high-pressure sodium lamps (HSE) metal halide lamps (HIE) mercury lamps (HME) induction lamps (QL) blended lamps (LME) halogen lamps (QT) incandescent lamps (A) Versatile mounting methods Enclosure... | |
| Available with 1, 2 or 3 lenses Lenses in red signal yellow green blue clear Incandescent lamps max. 60 W, 230 V 4 m long connection lead Series 6091/2 traffic... | |
| Complies with: ICAO annex 14 vol. 1 CH. 6, low intensity type B Integrated terminal box Low maintenance Rugged construction Low power consumption Resistant to vibrations Very long operating life... | |
| Electronic ballast with integrated emergency light unit for continuous operation Tests With weekly functional test With automatic emergency light duration test With discharge protection and charging voltage limitation For fluorescent... | |
| Extremely robust luminaire design for rough ambient conditions Can be used as maintenance-free machine light Extremely long service life due to LED used High power LEDs including driver in innovative... | |
| Extremely robust luminaire design for rough ambient conditions Very lightweight and vibration resistant LED light fitting Extremely long service life due to LED used High power LEDs including driver in... | |
| For an operating duration of 1.5 or 3 h Operating modes Continuous operation Continuous operation with switchable emergency light blocking Weekly functional test Total discharge protection and charging voltage limitation... | |
| For fluorescent lamps 2 x 18 W and 2 x 36 W Electronic ballast with integrated emergency light electronics Battery is integrated in the lamp enclosure For emergency light mode... | |
| For fluorescent lamps 2 x 18 W and 2 x 36 W For emergency light operation periods of 1.5 or 3 hrs During emergency time: If emergency lamp broken changing... | |
| For halogen lamps 5 W to 100 W Mounting options tilting hinge mounting bracket flange collar Corrosion-resistant light metal enclosure Connection options potted connection lead connection chamber Series 6122 tank... | |
| For incandescent lamps up to 60 W Can be supplied with or without fitted connection lead Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature... | |
| Integrated terminal box Low maintenance Rugged construction Complies with: ICAO Annex 14 Vol. II and CAP 437 Very long operating life (up to 100,000 hours) Low power consumption Instant light... | |
| Lamp options halogen lamps (QT) up to 1000 W halogen metal halide lamps (HIT) up to 400 W sodium vapour high pressure lamps (HST) up to 600 W Material Housing... | |
| latest LED technology with a high luminous efficacy and a long service life As pendant light fitting or side entry lamp Central locking All-pole disconnection by means of an N/C... | |
| Operating modes non-maintained operation non-maintained operation with switchable emergency light blocking With continous operating test For fluorescent lamps 8 W, 16 mm, for two-pin holder G5 Suitable for wall and... | |
| Pendant, wall mounting or bulkhead fitting options 1- or 2-lamp version 18 W 36 W 58 W Aluminium enclosure, borosilicate glass tube Degree of protection IP68 The light Series T-LUX... | |
| Saltwater-resistant enclosure, aluminium alloy, optionally with painting Maintenance-free operation and long service life with induction lamp or LED Mounting with ring bolts or tiltable mounting bracket With connection box for... | |
| Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W Through-wiring possible The bulkhead light fitting 6788 is ideally suited for a Zone 2 environment... | |
| Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W Through-wiring possible The innovative layout of lamp-holder and terminals enables Series 6388 light fittings to... | |
| Suitable for wall or ceiling mounting Can be fitted to order with emergency exit signs Central locking All-pole disconnection via N/C switch when cover is opened (Series 6100) Series C-LUX... | |
| The enclosure made of stainless steel V4A, V2A or powder coated sheet steel is available Broad or narrow beam reflectors and/or asymmetrical lamp fitting Series 6521/4 explosion protected floodlight as... | |
| The enclosure made of stainless steel V4A, V2A or powder coated sheet steel is available Broad or narrow beam reflectors or asymmetrical lamp fitting Series 6521/5 explosion protected floodlight as... |