R. STAHL, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Anti freeze, de-ice, distribution and control Features Main switch, ampmeter and common alarm lamp installed in panel door From 10 to 50 circuits Uses high power contactors for activating the... | |
| Anti Freeze, De-Ice, Monitoring and Control Features May use regular contactors for circuit control; or solid stat relays (SSR) if the Power Function is to be used. All information and... | |
| Frost protection and process heating monitoring and control Features Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures, and to ensure a precise temperature... | |
| Switching capacity up to 25 A Liquid-filled measuring system Temperature Limiter: Permanent disconnection when exceeding the set temperature Permanent disconnection in case of leakage of the measuring system Enclosure made... |