R. STAHL, Inc. High-Voltage Terminal Box 8125

Description
For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light grey cable glands fitted to order Degree of protection IP66 A high-voltage terminal box of the Series 8125 consists of three enclosures which are mounted together. The devices are designed for the connection of two high-voltage cables. The terminals are located in the enclosure placed in the middle. The other two enclosures are used to support the cables. The cables can be introduced directly or by means of a flange.
Description
For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light grey cable glands fitted to order Degree of protection IP66 A high-voltage terminal box of the Series 8125 consists of three enclosures which are mounted together. The devices are designed for the connection of two high-voltage cables. The terminals are located in the enclosure placed in the middle. The other two enclosures are used to support the cables. The cables can be introduced directly or by means of a flange.

Suppliers

Company
Product
Description
Supplier Links
High-Voltage Terminal Box - 8125 - R. STAHL, Inc.
Stafford, TX, USA
High-Voltage Terminal Box
8125
High-Voltage Terminal Box 8125
For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light grey cable glands fitted to order Degree of protection IP66 A high-voltage terminal box of the Series 8125 consists of three enclosures which are mounted together. The devices are designed for the connection of two high-voltage cables. The terminals are located in the enclosure placed in the middle. The other two enclosures are used to support the cables. The cables can be introduced directly or by means of a flange.
  • For the connection of two high-voltage cables
  • Two versions are available
    • voltage up to max. 6 kV
    • voltage up to max. 10 kV
  • Enclosure of steel sheet, painted in light grey
  • cable glands fitted to order
  • Degree of protection IP66

A high-voltage terminal box of the Series 8125 consists of three enclosures which are mounted together. The devices are designed for the connection of two high-voltage cables. The terminals are located in the enclosure placed in the middle. The other two enclosures are used to support the cables. The cables can be introduced directly or by means of a flange.

Supplier's Site
Ex e Enclosures in Metal - 8125 - R. STAHL, Inc.
Stafford, TX, USA
Ex e Enclosures in Metal
8125
Ex e Enclosures in Metal 8125
Enclosure material Painted sheet steel Stainless steel 6 enclosure sizes available ATEX / IECEx Class I (NEC 505) (NEC 506) Class I Class II Class III Zone 0 1 2 20 21 22 Zone 0 1 2 20 21 22 Division 1 2 1 2 1 2 For use x x x x For use in x For use in x
  • Enclosure material
    • Painted sheet steel
    • Stainless steel
  • 6 enclosure sizes available

ATEX / IECEx
Class I (NEC 505)
(NEC 506)
Class I
Class II
Class III
Zone
0
1
2
20
21
22
Zone
0
1
2
20
21
22
Division
1
2
1
2
1
2
For use
x
x
x
x
For use in
x
For use in
x

Supplier's Site
Terminal Boxes - 8125 - R. STAHL, Inc.
Stafford, TX, USA
Terminal Boxes
8125
Terminal Boxes 8125
Wide product range Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted 6 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive cover screws Degree of protection IP66 The Series 8125 of R. STAHL can offer terminal boxes for almost every individual application. The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in galvanised steel sheet. The wide product range includes six basic enclosure sizes with different heights. Depending on the order, the terminal boxes are fitted with terminal blocks and cable glands. Terminals up to a size of 300 mm2 can be used. Upon request, flanges made of stainless steel or galvanised steel sheet can be fitted on several sides of the enclosure. *) Approval not required, x1) = Canada
  • Wide product range
  • Enclosure of electropolished stainless steel 1.4404 (AISI 316L) or galvanised steel sheet painted
  • 6 basic enclosure sizes with various heights
  • Fitted according to the customer's requirements
  • For terminals up to max. 300 mm2
  • With captive cover screws
  • Degree of protection IP66

The Series 8125 of R. STAHL can offer terminal boxes for almost every individual application. The enclosure is available in electropolished stainless steel 1.4404 (AISI 316L) or in galvanised steel sheet. The wide product range includes six basic enclosure sizes with different heights.
Depending on the order, the terminal boxes are fitted with terminal blocks and cable glands. Terminals up to a size of 300 mm2 can be used. Upon request, flanges made of stainless steel or galvanised steel sheet can be fitted on several sides of the enclosure.
*) Approval not required, x1) = Canada

Supplier's Site

Technical Specifications

  R. STAHL, Inc. R. STAHL, Inc. R. STAHL, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 8125 8125 8125
Product Name High-Voltage Terminal Box Ex e Enclosures in Metal Terminal Boxes
Type Electronic and Instrument Enclosures Operator Station Junction Box
Shape Rectangular Rectangular Rectangular
Length 49.76 inch (1264 mm) 4.59 to 14.17 inch (116 to 360 mm) 4.59 to 14.17 inch (116 to 360 mm)
Width 20.47 inch (520 mm) 6.95 to 28.62 inch (177 to 727 mm) 6.95 to 28.62 inch (177 to 727 mm)
Depth 10.24 inch (260 mm) 3.58 to 7.48 inch (91 to 190 mm) 3.58 to 7.48 inch (91 to 190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers