R. STAHL, Inc. Ex e Enclosures in Moulded Material 8146

Description
Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21 22 For use in x x x x
Description
Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21 22 For use in x x x x

Suppliers

Company
Product
Description
Supplier Links
Ex e Enclosures in Moulded Material - 8146 - R. STAHL, Inc.
Stafford, TX, USA
Ex e Enclosures in Moulded Material
8146
Ex e Enclosures in Moulded Material 8146
Enclosures in glass-fibre reinforced polyester resin Secure protection of built-in devices Corrosion resistant Modular enclosure dimensions Low weight Minimal maintenance required ATEX / IECEx Zone 0 1 2 20 21 22 For use in x x x x
  • Enclosures in glass-fibre reinforced polyester resin
  • Secure protection of built-in devices
  • Corrosion resistant
  • Modular enclosure dimensions
  • Low weight
  • Minimal maintenance required

ATEX / IECEx
Zone
0
1
2
20
21
22
For use in
x
x
x
x

Supplier's Site
Explosion Protected Terminal Boxes - 8146 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected Terminal Boxes
8146
Explosion Protected Terminal Boxes 8146
Enclosures in shock-resistant glass fibre reinforced polyester resin 8 basic enclosure sizes with various heights Fitted according to the customer's requirements For terminals up to max. 300 mm2 With captive cover screws Degree of protection IP66 The terminal boxes of the Series 8146, made of high-quality, glass fibre reinforced polyester resin is ideally suitable for the use in rough operating conditions. Due to the reduced surface resistance, the enclosures correspond to the requirements for hazardous areas. Eight basic enclosure sizes having different heights allow the user a variety of application options. The terminal boxes are fitted to order with terminals up to a size of 300 mm2. Upon request, flanges can be mounted on several sides of the enclosure. *) Approval not required
  • Enclosures in shock-resistant glass fibre reinforced polyester resin
  • 8 basic enclosure sizes with various heights
  • Fitted according to the customer's requirements
  • For terminals up to max. 300 mm2
  • With captive cover screws
  • Degree of protection IP66

The terminal boxes of the Series 8146, made of high-quality, glass fibre reinforced polyester resin is ideally suitable for the use in rough operating conditions. Due to the reduced surface resistance, the enclosures correspond to the requirements for hazardous areas. Eight basic enclosure sizes having different heights allow the user a variety of application options. The terminal boxes are fitted to order with terminals up to a size of 300 mm2. Upon request, flanges can be mounted on several sides of the enclosure.
*) Approval not required

Supplier's Site

Technical Specifications

  R. STAHL, Inc. R. STAHL, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 8146 8146
Product Name Ex e Enclosures in Moulded Material Explosion Protected Terminal Boxes
Type Operator Station Junction Box
Shape Rectangular Rectangular
Length 4.43 to 13.41 inch (112 to 341 mm) 4.43 to 13.41 inch (112 to 341 mm)
Width 4.43 to 26.83 inch (112 to 682 mm) 4.43 to 13.41 inch (112 to 341 mm)
Depth 3.58 to 7.48 inch (91 to 190 mm) 3.58 to 5.91 inch (91 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers