R. STAHL, Inc. Junction Box for Hazardous Locations TEF 1059 30

Description
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the junction box can be delivered: For temperature range -60°C to 100°C With internal mounting plate in SS316L With gland plates For cross section up to 300mm2 The enclosure complies with: EN 50014 : 1997 + A1:1999 + A2:1999 EN 50019 : 2000 EN 50281 - 1 - 1 : 1998 Max voltage is dependant on type of terminals used, and may deviate from value on tag. Applications For use in hazardous environment
Description
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the junction box can be delivered: For temperature range -60°C to 100°C With internal mounting plate in SS316L With gland plates For cross section up to 300mm2 The enclosure complies with: EN 50014 : 1997 + A1:1999 + A2:1999 EN 50019 : 2000 EN 50281 - 1 - 1 : 1998 Max voltage is dependant on type of terminals used, and may deviate from value on tag. Applications For use in hazardous environment

Suppliers

Company
Product
Description
Supplier Links
Junction Box for Hazardous Locations - TEF 1059 30 - R. STAHL, Inc.
Stafford, TX, USA
Junction Box for Hazardous Locations
TEF 1059 30
Junction Box for Hazardous Locations TEF 1059 30
Junction box, EExe for use in hazardous areas. 70mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at least have a degree of protection IP6x according to EN 60529 On request the junction box can be delivered: For temperature range -60°C to 100°C With internal mounting plate in SS316L With gland plates For cross section up to 300mm2 The enclosure complies with: EN 50014 : 1997 + A1:1999 + A2:1999 EN 50019 : 2000 EN 50281 - 1 - 1 : 1998 Max voltage is dependant on type of terminals used, and may deviate from value on tag. Applications For use in hazardous environment

Junction box, EExe for use in hazardous areas.
70mm2 Max 1100V.
Features
Junction box can be equipped with components according to component list
May only be equipped with approved terminals according to component list
Only appropriate ATEX certified glands, blanks and adaptors must be used.
These components must at least have a degree of protection IP6x according to EN 60529
On request the junction box can be delivered:
For temperature range -60°C to 100°C
With internal mounting plate in SS316L
With gland plates
For cross section up to 300mm2
The enclosure complies with: EN 50014 : 1997 + A1:1999 + A2:1999
EN 50019 : 2000
EN 50281 - 1 - 1 : 1998
Max voltage is dependant on type of terminals used, and may deviate from value on tag.
Applications
For use in hazardous environment

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number TEF 1059 30
Product Name Junction Box for Hazardous Locations
Type Junction Box
Shape Rectangular
Length 18.43 inch (468 mm)
Width 20.71 inch (526 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 70009879 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details