R. STAHL, Inc. Enclosure For use in Hazardous Areas TEF 1060

Description
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features Scalable in 25mm steps in all directions Dimensions span from 300x300x100 mm upwards in 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.) AISI316L Stainless steel. Wide range of accessories: Gland plate Door window in Lexan Mounting plates, brackets EEx e approved cabinet heaterApplications Offshore sector Industry Maritime environments Food and beverage processing
Description
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features Scalable in 25mm steps in all directions Dimensions span from 300x300x100 mm upwards in 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.) AISI316L Stainless steel. Wide range of accessories: Gland plate Door window in Lexan Mounting plates, brackets EEx e approved cabinet heaterApplications Offshore sector Industry Maritime environments Food and beverage processing

Suppliers

Company
Product
Description
Supplier Links
Enclosure For use in Hazardous Areas - TEF 1060 - R. STAHL, Inc.
Stafford, TX, USA
Enclosure For use in Hazardous Areas
TEF 1060
Enclosure For use in Hazardous Areas TEF 1060
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features Scalable in 25mm steps in all directions Dimensions span from 300x300x100 mm upwards in 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.) AISI316L Stainless steel. Wide range of accessories: Gland plate Door window in Lexan Mounting plates, brackets EEx e approved cabinet heaterApplications Offshore sector Industry Maritime environments Food and beverage processing

Enclosure for use in hazardous areas.
Max 300mm2 1100V.
Features
Scalable in 25mm steps in all directions
Dimensions span from 300x300x100 mm upwards in
25 mm steps with 5 dimensions at stock.
DIN standard. ( Internal fastening arrangement.)
AISI316L Stainless steel.
Wide range of accessories:
Gland plate
Door window in Lexan
Mounting plates, brackets
EEx e approved cabinet heaterApplications
Offshore sector
Industry
Maritime environments
Food and beverage processing

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Industrial Enclosures
Product Number TEF 1060
Product Name Enclosure For use in Hazardous Areas
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.75 to 47.24 inch (400 to 1200 mm)
Width 15.75 to 31.5 inch (400 to 800 mm)
Depth 7.87 to 15.75 inch (200 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers