Appleton Electric U Bolt - Non Metric UBC400

Description
ROUND BEND TYPE 4 INCH INSIDE WIDTH 1-7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI CSA APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 5 INCH CENTER DISTANCE APPLETON. BRAND WITH HEX NUT WEIGHT 51 LB PER 100 PIECES LENGTH FROM GUIDING END TO BOLT END 6-5/8 INCH FINISH/COATING GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ROUND BEND TYPE 4 INCH INSIDE WIDTH 1-7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI CSA APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 5 INCH CENTER DISTANCE APPLETON. BRAND WITH HEX NUT WEIGHT 51 LB PER 100 PIECES LENGTH FROM GUIDING END TO BOLT END 6-5/8 INCH FINISH/COATING GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC400 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC400
U Bolt - Non Metric UBC400
ROUND BEND TYPE 4 INCH INSIDE WIDTH 1-7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI CSA APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 5 INCH CENTER DISTANCE APPLETON. BRAND WITH HEX NUT WEIGHT 51 LB PER 100 PIECES LENGTH FROM GUIDING END TO BOLT END 6-5/8 INCH FINISH/COATING GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN
  • ROUND BEND TYPE
  • 4 INCH INSIDE WIDTH
  • 1-7/8 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • CSA APPLICABLE STANDARD
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • 5 INCH CENTER DISTANCE
  • APPLETON. BRAND
  • WITH HEX NUT
  • WEIGHT 51 LB PER 100 PIECES
  • LENGTH FROM GUIDING END TO BOLT END 6-5/8 INCH
  • FINISH/COATING GALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC400
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014A4/316L0609088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
View Details