Appleton Electric U Bolt - Non Metric UBC50

Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.25 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-1/4 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet
Description
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.25 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-1/4 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UBC50 - Appleton Electric
Rosemont, IL, USA
U Bolt - Non Metric
UBC50
U Bolt - Non Metric UBC50
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.25 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-1/4 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2.38 INCH INCLUDES HEX NUT USED ON RIGID CONDUIT/IMC/EMT
  • ROUND BEND, HEAVY-DUTY TYPE
  • MECHANICALLY GALVANIZED FINISH
  • 1.25 INCH INSIDE WIDTH
  • 1.5 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • 18 TPI
  • 1-1/4 INCH CENTER DISTANCE
  • TRADE SIZE 1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 2.38 INCH
  • INCLUDES HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Bolts
Product Number UBC50
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014D812050109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 1.97 inch (50 mm)
View Details
#3 Head Plow Bolts With Oversized Head -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details